location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VKT100 not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VKT100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VKT100
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VKT100 not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10.1” touch panel with a quad-core processor
  • - Natively installed ATEN Control System app and designed for the integrated use with the ATEN Control System
  • - Supports Power over Ethernet (PoE), which allows it to receive power and communication over a single Ethernet cable
  • - Capacitive multi-touch screen
  • - Flexible installation and available for the additional tabletop kit (ATEN VKTA101) and compatible for any standard VESA 75 x 75 mm mounts
Long product name ATEN VKT100 not categorized :
The long product name of ATEN VKT100 not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1" Touch Panel
More>>>
ATEN VKT100 not categorized:
The official description of ATEN VKT100 not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VKT100 is a 10.1” Touch Panel, offering a high-performance quad-core processor and capacitive multi-touch TFT-LCD screen. Natively installed with the ATEN Control System app, the touch panel is compatible with ATEN Control Box and Control Pad.

The VKT100 supports Power over Ethernet (PoE), which allows power and data to be carried over a single Ethernet cable to the touch panel, and makes it perfect to support the specific environments with those applications required solid and wired connection to ensure stability and high security demands.

It is an ideal solution for the high-security area such as militaries, hospitals, government offices, and corporate board rooms. The touch panel can be desk mounted using the tabletop kit (ATEN VKTA101) or any standard VESA 75 x 75 mm mounts.

The ATEN Control System is a standard Ethernet-based management system consisting of controllers, expansion boxes, configurator, and control interfaces that connects all hardware devices to provide centralized control of devices directly and effortlessly from any mobile device or ATEN Control System interface. Now we have the VKT100 touch panel join the ATEN Control System family to make our control system solution complete and that meets the demanding requirements for the target applications.

Short summary description ATEN VKT100 not categorized:
This short summary of the ATEN VKT100 not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VKT100

Long summary description ATEN VKT100 not categorized:
This is an auto-generated long summary of ATEN VKT100 not categorized based on the first three specs of the first five spec groups.

ATEN VKT100

Brand Image Product code Product Stock Price from
ATEN VKTA101 not categorized ATEN VKTA101 not categorized
(show image)
VKTA101 VKTA101 0.00
(excl. VAT)
0 (incl. VAT)