ATEN logo

ATEN 2L-7D02UHDPX4 KVM cable Black 1,8 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49903
Info modified on:
16 Jan 2024, 10:48:00
Long product name ATEN 2L-7D02UHDPX4 KVM cable Black 1,8 m:

1.8M USB Universal Secure KVM Cable Kit

ATEN 2L-7D02UHDPX4 KVM cable Black 1,8 m:

The 2L-7D02UHDPX4 Universal Secure KVM Cable kit offers high- quality data connections between the PP v4.0 DisplayPort Secure KVM Switch and your HDMI servers and computers. The cable kit enables the connection of Video, USB Keyboard/Mouse/CAC, and Audio (Speaker), delivering excellent performance with ATEN PSD PP v4.0 DisplayPort Single Display Secure KVM Switches.

Short summary description ATEN 2L-7D02UHDPX4 KVM cable Black 1,8 m:

ATEN 2L-7D02UHDPX4, 1,8 m, USB, USB, HDMI, Black, DisplayPort

Long summary description ATEN 2L-7D02UHDPX4 KVM cable Black 1,8 m:

ATEN 2L-7D02UHDPX4. Cable length: 1,8 m, Keyboard port type: USB, Mouse port type: USB. Weight: 290 g, Package weight: 300 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.