ASUS Zenbook UX50V-XX016C, Intel® Core™ 2 Solo, 1,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
ASUS Zenbook UX50V-XX016C. Processor family: Intel® Core™ 2 Solo, Processor frequency: 1,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2,6 kg