ASUS TF300 Series Mobile Dock, Docking, Blue, SD, Lithium Polymer (LiPo), 16,5 Wh, 546 g
ASUS TF300 Series Mobile Dock. Connectivity technology: Docking. Product colour: Blue, Compatible memory cards: SD. Battery technology: Lithium Polymer (LiPo), Battery capacity: 16,5 Wh. Weight: 546 g