ASUS logo

ASUS Vivobook F200MA-KX219H laptop Intel® Celeron® N2830 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8232
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS Vivobook F200MA-KX219H laptop Intel® Celeron® N2830 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

11.6" 1366x768 LED, Intel Celeron N2830 2.16 GHz, 4GB DDR3 1600MHz, 500GB 5400RPM, HD Webcam, Bluetooth 4.0, 802.11b/g/n, USB 3.0, 2xUSB 2.0, HDMI, 1.24kg, Windows 8 64-bit, White

ASUS Vivobook F200MA-KX219H laptop Intel® Celeron® N2830 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

Vibrant computing on an 11.6” Windows 8.1 notebook
- Windows 8.1 Pro or other editions available
- More responsive and accurate touchscreen than industry standards
- Portable design in several vibrant colors
- Enjoy high quality audio courtesy of ASUS SonicMaster technology

Incredible
Beauty
Vibrant portability
The new ASUS VivoBook F200MA laptop is available in four vibrant colors. Its slim, compact dimensions tip the scales at just 1.2kg, ensuring you have a laptop that is both stylish and portable.

Incredible
Touch
All at your fingertips
The ASUS VivoBook F200MA notebook heightens your Windows 8 experience through its frameless touch display and touchpad. With everything at your fingertips, the ASUS VivoBook F200MA helps you make the most out of this new operating system.

Incredible
Sound
Incredible sound with SonicMaster
ASUS SonicMaster technology delivers a finely-tuned mix of beautiful design, superior audio hardware, and professional-grade audio enhancement software to deliver the ultimate sound experience on your ASUS VivoBook F200MA laptop.

Incredible
Responsiveness
Incredible responsiveness readily at hand
The ASUS VivoBook F200MA laptop is powered by an Intel® processor for smooth responsive computing to give you a device that is geared for everyday tasks or multimedia entertainment. In addition, the ASUS VivoBook F200MA features USB3.0 for smartphone-like responses and high speed data transfers respectively.

Incredible
Cloud
Store, share, and sync
ASUS cloud services provide the most complete platform for online living that's accessible anywhere from a host of devices. With ASUS WebStorage, convenience is the main priority, offering you easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. Each F series comes with 3GB of WebStorage space free for the three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts simultaneously.

Short summary description ASUS Vivobook F200MA-KX219H laptop Intel® Celeron® N2830 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

ASUS Vivobook F200MA-KX219H, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS Vivobook F200MA-KX219H laptop Intel® Celeron® N2830 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 White:

ASUS Vivobook F200MA-KX219H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2830, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: White. Weight: 1,24 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.