location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ExpertBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
B3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B3404CVA-i716G512-P1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NX07D1-M00L80
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 21:50:24
The date of the most recent change of this product data-sheet in Icecat.
ASUS 90NX07D1-M00L80 user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-1360P (18MB Cache)
  • - 35.6 cm (14") WUXGA 1920 x 1200
  • - 16GB DDR5-SDRAM & 512GB SSD
Long product name ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The long product name of ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1360P (18MB Cache), 16GB DDR5-SDRAM, 512GB SSD, 35.6 cm (14") WUXGA 1920 x 1200, Intel UHD Graphics, LAN, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official description of ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Configured to advance your business
ASUS ExpertBook B3 is smartly crafted for business success, boosting productivity, elevating security and enabling real-time communication with flexible IT upgrades. Its powerful cutting-edge features include up to Intel® Core™ Ultra 7 processor and up to NVIDIA® RTX™ 2050 or Intel® Arc™ graphics, and a vibrant screen with a tall 16:10 aspect ratio. ExpertBook B3 is also packed with connectivity, has SSD with RAID 0/1 support, secure TPM1 chip, dual SO DIMM for easier IT upgrades and MIL-STD-810H2 military-grade durability — all in a design that embraces an eco-conscious outlook that embodies accountability and sustainability.

Next-level performance
ExpertBook B3 is powered by up to the latest up Intel® Core™ Ultra 7 processor with AI-ready architecture and up to NVIDIA® RTX™ 2050 or Intel® Arc™ graphics, delivering the fast and responsive performance you need to get the job done.

Comprehensive connectivity
ExpertBook B3 is loaded with I/O ports. These include cutting-edge Thunderbolt™ 4, the next generation of the universal cable connectivity solution that offers support for the next-level USB4 interface, 40 Gbps data transfer speeds, 4K display output and fast charging.

Enterprise-grade security
ExpertBook B3 empowers dual identity verification with a Full HD IR camera1 and fingerprint sensor1 for face and fingerprint login and smart card reader1 for physical authentication, making it an ideal choice for businesses that demand upgraded security and device protection. It also has an optional Opal SED SSD, TPM1 chip, webcam shield and Kensington lock slot for strong data security and enhanced hardware-level protection.

Military-grade durability2
ExpertBook B3 is tested to MIL-STD-810H2 standards for assured durability and product longevity.

Powered by innovations
Powered by an up to Intel® Core™ Ultra 7 processor with AI-ready architecture and up to NVIDIA® RTX™ 2050 or Intel® Arc™ graphics, ExpertBook B3 is poised to innovate the way you do business. It is engineered to enhance your business capabilities, providing the fast and responsive performance essential for today’s demands — enabling seamless multitasking, advanced data handling, and streamlined operations. ExpertBook B3 reshapes your workstyle and brings your business endeavors to new heights, getting the job done like never before.

Smarter, faster, AI-powered
With the Intel Neural Processing Unit (NPU) and Copilot in Windows3 delivering unparalleled AI performance, the ExpertBook B3 series is an exceptional choice for professionals. It not only delivers amazing performance; it also offers enhanced security measures that provide robust defense against potential threats. This combination of hardware and software empowers users to navigate through their workloads with ease.

Intel’s first-ever NPU is dedicated to AI workloads and optimized for sustained, power-moderate applications. This groundbreaking integrated AI engine seamlessly delivers improved collaboration and productivity through local AI assistants, and superior video editing performance, all while maximizing energy efficiency for exceptional per-watt performance.

Copilot in Windows3 with commercial data protection is your AI assistant at work. Supercharge your productivity and achieve more with less time and effort using Copilot. Experience your everyday AI companion now with the dedicated Copilot key. Just one click for endless exploration.

Flexible configurations
ExpertBook B3 offers you the freedom to tailor your device to specific requirements or everyday computing tasks — with configuration options that include an IR camera1 and fingerprint sensor1 for face and fingerprint login, smart card reader1 for multifactor authentication and even LTE1 connectivity for seamless remote working.
The optional touchscreen model is also compatible with ASUS Pen 2.0, and other MPP 2.0-compatible input devices, for versatile productivity.

Productivity-first design
Smartly designed for productivity, ExpertBook B3 embodies a true productivity-first approach. Its features include AI noise-canceling technology for uninterrupted conference calls, a 16:10 NanoEdge bezel for exceptional visual experiences and a fast-charging battery.

To provide exceptional remote-working and video-conferencing experiences, ExpertBook B3 features AI-powered noise-cancelation technology that cancels out unwanted background noise and pick up the user’s voice for optimum conference-call quality. Whether you're working from home or engaging in remote work with occasional background noise, ExpertBook B3 guarantees uninterrupted calls.

ExpertBook B3 features an up to 14-inch NanoEdge display with wide viewing angles and a taller 16:10 aspect ratio, plus a greatly-improved 84% screen-to-body ratio. Superb visual experiences — with more vertical workspace.

Enterprise-grade security
ExpertBook B3 is packed with technology to provide strong data security and privacy protection. This includes a physical webcam shield for instant privacy, IR camera1 and fingerprint sensor1 for secure biometric login, thereby enhancing identity verification that prevents unauthorized access, and a built-in smart card reader1 for easy two-factor authentication.

Webcam shield
A physical cover obscures ExpertBook B3’s webcam for an assurance of instant privacy when it’s not in use.

Kensington Nano Security slot
ExpertBook B3 comes with an integrated Kensington Nano Lock Slot, providing a physical security option for safeguarding the laptop in unsupervised locations.

Smart card reader1
ExpertBook B3’s smart card reader1 enables easy two-factor authentication, with a password and recognized card required for login.

TPM 2.01
A ​​discrete TPM 2.0 chip1 securely stores authentication information utilized by software, safeguarding crucial data and transactions, including passwords and encryption keys.

​​​Biometric login security
ExpertBook B3 has built-in biometric security, with an integrated infrared camera1 for facial recognition and a fingerprint sensor1 for easy access.

Comprehensive connectivity with no compromise
ExpertBook B3 offers a comprehensive set of ports for easy data transfers and versatile peripheral connections. This includes up to WiFi 7 connectivity, and a built-in smart card reader1 for use as secondary ID check and enhanced security. You also get a Thunderbolt 4 USB-C port, which supports 40 Gbps data transfer speeds, 4K display output, and Ethernet socket, plus fast-charging support. It even has USB 3.2 Gen 2 Type-A, and a HDMI — so the connections you need every day are right at your fingertips.

Short summary description ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ExpertBook B3404CVA-i716G512-P1, Intel® Core™ i7, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

ASUS ExpertBook B3404CVA-i716G512-P1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1360P. Display diagonal: 35,6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Pro. Product colour: Black. Weight: 1,52 kg

Design
Colour name
Star Black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Aluminium, Plastic
Market positioning
Business
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
HD type
WUXGA
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
300 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1360P
Processor cores
12
Processor threads
16
Processor boost frequency
5 GHz
Performance cores
4
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,7 GHz
Processor cache
18 MB
Processor cache type
Smart Cache
Processor base power
28 W
Maximum turbo power
64 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory form factor
SO-DIMM
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dirac
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.3
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
50 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3,25 A
AC adapter output voltage
20 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, HDD, User
Certificates
Compliance certificates
REACH
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Gold, Forest Stewardship Council (FSC) Recycled, TCO
Weight & dimensions
Width
313,7 mm
Depth
226,8 mm
Height
19,9 mm
Weight *
1,52 kg
Disclaimer ASUS ExpertBook B3404CVA-i716G512-P1 Intel® Core™ i7 i7-1360P Laptop 35,6 cm (14") WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
Disclaimer

Optional feature. May vary by model, specification or region.
The testing regime includes the requirements of both military-grade standards and ASUS quality tests, and varies depending on device. MIL-STD-810H testing is conducted on selected ASUS products only. Note that the MIL-STD-810H testing helps to ensure the quality of ASUS products but does not indicate a particular fitness for military use. The test is performed under laboratory conditions. Any damage caused by attempts to replicate these test conditions would be considered accidental, and would not be covered by the standard ASUS warranty. Additional coverage is available with ASUS Premium Care.
Copilot availability and rollout timing varies by market. Copilot with commercial data protection requires Microsoft 365 E3, E5, Business Standard, Business Premium or A3 or A5 for faculty, or accessed using Microsoft Entra ID.
Actual battery performance may vary depending on product configuration, usage, operational conditions and power management settings. Battery life will decrease over the lifetime of the battery.
Eco-label certifications are an ongoing process, and subject to change. Please check with your ASUS representative for details.
ASUS Endpoint Management Service (AEMS) and ASUS Pre-Deployment Service (APDS) are optional and their availability varies according to country. Please check with your local ASUS retailer for details.