ASUS logo

ASUS X70AC-TY025C AMD Athlon QL-65 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black, Silver

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110552
Info modified on:
22 Jan 2025, 04:58:57
Short summary description ASUS X70AC-TY025C AMD Athlon QL-65 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black, Silver:

ASUS X70AC-TY025C, AMD Athlon, 2,1 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 3 GB, 250 GB

Long summary description ASUS X70AC-TY025C AMD Athlon QL-65 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3200 Windows Vista Home Premium Black, Silver:

ASUS X70AC-TY025C. Processor family: AMD Athlon, Processor model: QL-65, Processor frequency: 2,1 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3200. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver. Weight: 3,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.