AMD Ryzen 9 4900HS (8MB Cache, 3GHz), 16GB DDR4-SDRAM, 1000GB SSD, 35.6 cm (14") WQHD 2560 x 1440 IPS, AMD Radeon Graphics, NVIDIA GeForce RTX 2060 Max-Q (6GB GDDR6), WLAN, Windows 10 Home
Dynamic and ready to travel, the pioneering ROG Zephyrus G14 is the world’s most powerful 14-inch Windows 10 Pro gaming laptop. Outclass the competition with up to an 8-core AMD Ryzen™ 4000 Series CPU and potent GeForce RTX™ 2060 GPU that speed through everyday multitasking and gaming. Customize your fit with either a 120Hz gaming display or high-resolution WQHD panel, both Pantone® Validated for superb color accuracy. Quad speakers pump out incredible Dolby Atmos sound for immersive movies, games, music, and more. Live life at Zephyrus speed with a light and portable gaming laptop, and be active anywhere.
LIGHT IT UP
Featuring a first-of-its-kind AniMe Matrix™ display, the G14 offers deep personalization in a truly unique way. The groundbreaking display is made up of over a thousand individual mini-LEDs that can be used to display custom images and animations that express your creativity and audio visualizations that match music playback. Future updates will enable status notifications that keep you in the loop on new messages, battery life, and more.
BUILT UP
Styled in metallic Eclipse Gray or pearlescent Moonlight White, the Zephyrus G14 is a stunner. Its clean aesthetic travels easily from LAN parties to lecture halls, with fine-tuned detailing that puts it in a class of its own. Precision CNC milling creates 6,536 perforations across the aluminum lid for a distinctive dot matrix design. Honeycomb reinforcements add strength with minimal material to keep the chassis light. The magnesium-aluminum alloy deck is fingerprint resistant to keep it looking fresh day to day.
MASH UP
The Zephyrus G14 comes with an uncompromised keyboard that fits full-size functionality into a much smaller machine. It’s the first ROG laptop to feature fingerprint login on the power button, making waking up the laptop as simple as unlocking your phone. The desktop-inspired layout makes you feel right at home with dedicated hotkeys that put volume, microphone mute, and ROG Armoury Crate software within easy reach. Overstroke technology triggers higher in each keystroke for faster responsiveness, and the ErgoLift design raises the keyboard at an angle to make typing more comfortable than ever.
PERFORMANCE
POWER UP
The Zephyrus G14 changes the game for portability by packing unprecedented power into a 14-inch body weighing just 1.6kg. We collaborated with AMD to create special versions of its Ryzen™ 4000 Series CPUs with lower power consumption and thermals that enable superior performance for ultra-slim laptops. Cutting-edge 7nm process technology puts up to 8 cores and 16 threads on a single chip, allowing the G14 to muscle through heavy workloads. Add up to a GeForce RTX™ 2060 GPU that clocks up to 1298MHz at 65W with ROG Boost, and the G14 moves from fast-paced gaming to content creation in a flash.
PRECISION MACHINING
The striking dot matrix design on the lid is made with a precision CNC milling process that creates 6,536 perfectly spaced perforations in an incredibly small surface area. The unique pattern is stylish yet subtle, with the diameter of the openings carefully chosen to emit just the right amount of light from the 1,215 mini-LEDs that lie below on the optional AniMe Matrix display.
SPEED UP
Choose the display that best fits your lifestyle. Avid creators will relish the high-resolution detail visible in the WQHD panel, while esports enthusiasts will see smoother gameplay on the superfast 120Hz option. adaptive sync synchronizes the display’s refresh rate with the GPU’s frame rate to eliminate tearing and make gameplay more fluid. Pantone validation ensures that colors are accurate across 100% of the sRGB spectrum for pro-level portfolio projects. Super-narrow bezels around the display practically fade into the background, keeping you fully engrossed in what’s on-screen.
ASUS ROG Zephyrus G14 GA401IV-HA262T, AMD Ryzen™ 9, 3 GHz, 35,6 cm (14"), 2560 x 1440 pixels, 16 GB, 1 TB
ASUS ROG Zephyrus G14 GA401IV-HA262T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 9, Processor model: 4900HS, Processor frequency: 3 GHz. Display diagonal: 35,6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Grey