location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P8H67-M EVO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-MIBE90-G0EAY0DZ
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2018 16:26:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 1155 (Socket H2)
  • - micro ATX Realtek ALC892 7.1 channels
  • - 4 Non-ECC Maximum internal memory: 32 GB
  • - 1748
  • - 32 Mbit ACPI version: 2.0
Long product name ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX :
The long product name of ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P8H67-M EVO - Intel Socket 1155, Intel H67 Express, 4 x DIMM, Max. 32 GB, DDR3, CrossFireX, Realtek 8111E Gigabit LAN, Realtek ALC892, uATX
More>>>
ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX:
The official description of ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LGA1155 socket for Intel® Second Generation Core™ i7/ Core™ i5/ Core™ i3 Processors
This motherboard supports the latest Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors in the LGA1155 package, with memory and PCI Express controllers integrated to support 2-channel (4 DIMM) DDR3 memory and 16 PCI Express 2.0 lanes. This provides great graphics performance. Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors are among the most powerful and energy efficient CPUs in the world.

Intel® H67 Chipset
The Intel® H67 Express Chipset is the latest single-chipset design to support new socket 1155 Intel® second generation Core™ i7/Core™ i5/Core™ i3 processors. It provides improved performance by utilizing serial point-to-point links, allowing increased bandwidth and stability. Additionally, the H67 provides 2 SATA 6Gb/s and 4 SATA 3Gb/s ports for faster data retrieval at double the bandwidth of current bus systems. Moreover, Intel® H67 Express Chipset also supports iGPU function.

Quad-GPU CrossFireX Support!
Flexible Multi-GPU solutions, Your Weapon of Choice!

P8H67-M EVO brings multi-GPU configurations through both SLI™ and CrossFireX. This motherboard features the powerful Intel® P67 platform, optimizing PCIe allocation in multiple GPU setups. Expect a brand new gaming sensation like you’ve never experienced before!

USB 3.0 Support
Experience ultra-fast data transfers at 4.8Gbps with USB 3.0 - the latest connectivity standard. Built to connect easily with next-generation components and peripherals, USB 3.0 transfers data 10X faster and is also backward compatible with USB 2.0 components.

Native SATA 6Gb/s Support
The Intel® H67 Chipset natively supports next-generation Serial ATA (SATA) storage interface, this motherboard delivers up to 6.0 Gb/s data transfer rates. Additionally, get enhanced scalability, faster data retrieval, double the bandwidth of current bus systems.

ASUS Exclusive Features
EFI BIOS (EZ Mode)

Flexible & Easy BIOS Interface

The new ASUS EFI BIOS is an Extensible Firmware Interface that complies with uEFI architecture, offering a user-friendly interface that goes beyond traditional keyboard-only BIOS controls to enable more flexible and convenient mouse input. Users can easily navigate the new EFI BIOS with the same smoothness as their operating system. The exclusive EZ Mode displays frequently-accessed setup info, while the Advanced Mode is for experienced performance enthusiasts that demand far more intricate system settings.

Short summary description ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX:
This short summary of the ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS P8H67-M EVO, LGA 1155 (Socket H2), 32 GB, 1066,1333 MHz, 0, 1, 5, 10, 1748 MB, Realtek RTL8111E

Long summary description ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

ASUS P8H67-M EVO. Processor socket: LGA 1155 (Socket H2). Maximum internal memory: 32 GB, Supported memory clock speeds: 1066,1333 MHz. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1748 MB. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN

Processor
Processor socket *
LGA 1155 (Socket H2)
Memory
Number of memory slots *
4
Non-ECC
Yes
Supported memory clock speeds
1066, 1333 MHz
Maximum internal memory *
32 GB
Storage controllers
RAID levels
0, 1, 5, 10
Graphics
Maximum graphics card memory
1748 MB
On-board graphics card
Yes
Internal I/O
USB 2.0 connectors *
8
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Number of COM connectors
1
Number of IEEE1394 connectors
1
TPM connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
4
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Firewire (IEEE 1394) ports
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Microphone in
Yes
S/PDIF out port
Yes
Network
LAN controller
Realtek RTL8111E
Networking features
Gigabit LAN
Features
Audio chip
Realtek ALC892
Audio output channels *
7.1 channels
Motherboard form factor *
micro ATX
Power source type
ATX
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
2
BIOS
BIOS memory size
32 Mbit
ACPI version
2.0
Weight & dimensions
Width
244 mm
Depth
244 mm
Other features
Manageability features
WfM 2.0, DMI 2.0, WOL @ PME, WOR @ PME, PXE
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 05:52:33
Uk has collected 18 expert reviews for ASUS P8H67-M EVO LGA 1155 (Socket H2) micro ATX and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
ocaholic.ch.english
Updated:
2011-08-17 05:52:32
With the P8H67-M EVO ASUS has an mATX motherboard in its portfolio which tries to win customers hearts with an attractive price performance ratio. Wether this board is able to convince or not that's what we will show on the following pages. Page 1 - In...
Bottom line If you're thinking about a very well performing desktop PC with a small form factor then the ASUS P8H67-M EVO will be a good choice. It would also be a safe bet if you want to assemble a compact entry level gaming rig. Author: Copy edited and tran...
0%
ocaholic.ch.english
Updated:
2014-06-13 01:30:27
With the P8H67-M EVO ASUS has an mATX motherboard in its portfolio which tries to win customers hearts with an attractive price performance ratio. Wether this board is able to convince or not that's what we will show on the following pages...
80%