Apple logo

Apple Watch 3,81 cm (1.5") OLED Digital 312 x 390 pixels Touchscreen Black Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30500
Info modified on:
02 Aug 2022, 15:52:44
Long product name Apple Watch 3,81 cm (1.5") OLED Digital 312 x 390 pixels Touchscreen Black Wi-Fi:

42mm, Retina display, S1, Wi-Fi, Bluetooth, watchOS, Space Black Stainless Steel Case, Black Sport Band

Short summary description Apple Watch 3,81 cm (1.5") OLED Digital 312 x 390 pixels Touchscreen Black Wi-Fi:

Apple Watch, 3,81 cm (1.5"), OLED, Touchscreen, 8 GB, Wi-Fi, 50 g

Long summary description Apple Watch 3,81 cm (1.5") OLED Digital 312 x 390 pixels Touchscreen Black Wi-Fi:

Apple Watch. Display diagonal: 3,81 cm (1.5"), Display technology: OLED, Display resolution: 312 x 390 pixels, Touchscreen. RAM capacity: 512 MB, Flash memory: 8 GB. Wi-Fi. Weight: 50 g. Band material: Fluoroelastomer, Band colour: Black. Operating system installed: watchOS 1

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.