location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod shuffle 1GB Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPod
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
shuffle
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod shuffle 1GB Pink
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA947ZT/A
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPod shuffle 1GB Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 1 GB
  • - Audio formats supported: AAC, AIFF, WAV
  • - 32 Ω
  • - Continuous audio playback time: 12 h Lithium Polymer (LiPo)
Warranty: 1 year
Long product name Apple iPod shuffle 1GB Pink :
The long product name of Apple iPod shuffle 1GB Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod shuffle 1GB Pink
More>>>
Short summary description Apple iPod shuffle 1GB Pink:
This short summary of the Apple iPod shuffle 1GB Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod shuffle 1GB Pink, 1 GB, 15 g, Pink

Long summary description Apple iPod shuffle 1GB Pink:
This is an auto-generated long summary of Apple iPod shuffle 1GB Pink based on the first three specs of the first five spec groups.

Apple iPod shuffle 1GB Pink. Total storage capacity: 1 GB. Continuous audio playback time: 12 h. Weight: 15 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 18:39:50
Uk has collected 89 expert reviews for Apple iPod shuffle 1GB Pink and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcauthority.com.au
Updated:
2014-01-03 18:39:49
The baby of the Apple iPod range takes minimalism to its logical conclusion. Like its forebear (are you old enough to remember the white stick?), the iPod shuffle shuns any kind of screen – you steer your listening via a single circular dial on the f...
Bottom line If the lack of a display or hold button don’t bother you, this is a superb player...
100%
theregister.co.uk
Updated:
2014-01-03 18:39:49
The second-generation Shuffle Apple revamped last week remains almost entirely the same as the version announced way back in 2006. The colour scheme has been changed again, but in essence a Shuffle bought, say, September 2006 will do exactly what one...
Bottom line It may not be the best value iPod around, but the Shuffle is among the ones at the front when it comes to sound quality. Its still a great player to keep in a bag or in the car for those occasions when you dont have your main music player or phone t...
80%
smh.com.au
Updated:
2014-01-03 18:39:49
If you place any value on a well-catalogued music collection at your fingertips, you have no doubt jumped on the digital music bandwagon eons ago. Computers are the ideal storage and management solution for digital music at home but when the desi...
0%
goodgearguide.com.au
Updated:
2014-01-03 18:39:49
Along with the announcements of the new iPod Touch, updated nano and the now re-named iPod Classic, Apple also updated its second generation iPod shuffle. Unfortunately, the changes are mostly aesthetic and dont improve the player in any way, shape or...
Good Design, durability, new colours, competitive price, good battery life...
Bad Only minor changes, no display, below average sound quality The Final Word Only minor aesthetic changes have been made to the new iPod shuffle. It may serve you well as a secondary music player, or a device ideal for jogging or exercise, but the lack o...
Bottom line Only minor aesthetic changes have been made to the new iPod shuffle. It may serve you well as a secondary music player, or a device ideal for jogging or exercise, but the lack of a screen and below average sound quality diminishes its value.
60%
gadgetspeak.com
Updated:
2014-01-03 18:39:49
BIGGER than real-life! Before even opening the box, youre struct by to things. Firstly - this thing is . Secondly the packaging is tiny. At about 4cm by 2.5cm the is around the same size as commemorative postage stamps. Its a little thicker of course...
76%
techdigest.tv
Updated:
2014-01-03 18:39:49
Its teeny! Its tiny! It clips on your coat like a high-tech brooch! Yes, Apples revamped iPod Shuffle is a mighty purdy device, but is it any good? Shiny Medias Katie and Susi have been putting it to the test. Watch their video verdict below. Came...
0%
techradar.com
Updated:
2014-01-03 18:39:49
It's tiny!, C lips on clothing, Cool factor, Reasonable storage...
Good Its tiny! Clips on clothing Cool factor Reasonable storage...
Bad Needs dock to connect No screen...
Bottom line The new iPod shuffle has been completely redesigned from the ground up. Its less than half the size of the previous shuffle and comes with an aluminium case that has a special clip on the back, so that you can attach it to your clothing.In fact, it lo...
100%
macworld.co.uk
Updated:
2014-01-03 18:39:49
Unlike its white, gum-pack-size, plastic predecessor, the new shuffle has a matte-anodised-aluminium finish, which fingers won’t smudge during use. The spring clip on the back attaches firmly to clothing and makes up half the player’s thicknes...
Good Smallest and coolest digital music player in the world, 15g weight, 1GB capacity, 12-hour battery life, clips straight to clothing, great sound quality, supports iTunes Store...
Bad Lack of display will turn off some, requires £19 power adaptor if you charge battery away from computer...
Bottom line Just as people are getting used to the ability to squeeze entire music collections into ever-smaller players, the new micro-sized iPod shuffle is sure to elicit ‘wows’ from friends and family. It’s also a dead-cert for Christmas lists, a...
80%
webuser.co.uk
Updated:
2014-01-03 18:39:49
If you failed to get an iPod for Christmas, theres no need to despair. Apples smallest player, the Shuffle, is cheap enough for even the lightest of post-Christmas wallets... more...
Bottom line Serious music lovers will desire the flexibility of a higher-end player, which can hold significantly more music, let you browse for the tunes you want and tell you what youre listening to. For more casual listeners though, the Shuffle is a good balan...
84%
expertreviews.co.uk
Updated:
2014-01-03 18:39:50
Small, stylish and simple to use, the Shuffle is another winner from Apple. The original iPod Shuffle didnt sound like a recipe for success. After all, what use is an MP3 player without a screen? You cant select a track to play, nor see whats bein...
100%
goodgearguide.com.au
Updated:
2014-01-03 18:39:50
The shuffle would serve well as a secondary music player for exercise, but too many limitations - most notably the lack of screen - make it a poor choice for everyday use.
Good Versatile design, compact, durable...
Bad No screen, can only sync with one computer, mediocre sound quality The Final Word The shuffle would serve well as a secondary music player for exercise, but too many limitations - most notably the lack of screen - make it a poor choice for everyday use.
Bottom line The shuffle would serve well as a secondary music player for exercise, but too many limitations - most notably the lack of screen - make it a poor choice for everyday use.
60%
techadvisor.co.uk
Updated:
2014-01-03 18:39:50
Updated 20 February 2008, with new pricing: Apples first iPod shuffle was the smallest digital-music player on the market when released in January 2006. Version 2 makes that old model look positively cumbersome, weighing in at just 15g (half an ounc...
Bottom line Just as people are getting used to the ability to squeeze entire music collections into ever-smaller players, the micro-sized iPod shuffle is sure to elicit "wows" from friends and family. Its also a dead-cert for Christmas lists, and at an amazing...
80%
theregister.co.uk
Updated:
2014-01-03 18:39:50
Did Apple meet a need, or were consumer too awed by the iPod brand? Maybe a little of both, but mostly it hit the right price point. Whatever, the Shuffle found its niche. Even when Apple shipped a comparably capacious Nano, it couldnt bring itself t...
Bottom line The iPod Shuffle evolves. The simplicity of the original is augmented with an even smaller case that feels like the remote control of a larger player. Its let down only by the need for a dock - and a unique dock at that. The Shuffles not for everyon...
85%
Zdnet.com.au
Updated:
2014-01-03 18:39:50
first take Still screenless, the second generation iPod Shuffle is, according to Steve Jobs, the smallest MP3 player in the world.
0%
gadgetguy.com.au
Updated:
2014-01-03 18:39:50
Theres no doubt that simply having the iPod branding will sell units, and theres still some fashion cachet to having an iPod - with the new colours, probably even more. The Shuffle isnt the most revolutionary player out there, even in the very small...
Good Tiny carrying weight, easy controls.
Bad No display, integrated battery, odd USB charger.
Bottom line Theres no doubt that simply having the iPod branding will sell units, and theres still some fashion cachet to having an iPod - with the new colours, probably even more. The Shuffle isnt the most revolutionary player out there, even in the very small...
70%
stuff.tv
Updated:
2014-03-20 03:54:58
Video review: Feature light but style rich, this slice of gadget perfection makes rivals seem clumsy and overcomplicated...
Good Smallest MP3 player in the world. Shockingly beautiful. Gloriously simple to use...
Bad No screen. Requires dock. Clip isn’t great with turtlenecks...
Bottom line Feature light but style rich, this slice of gadget perfection makes rivals seem clumsy and overcomplicated...
100%
impulsegamer.com
Updated:
2014-03-20 03:54:58
8.9Apples new iPod shuffle is easily one of the smallest MP3 players on the market that measures in at an incredible 27.3mm x 41.2 x 10.5 and weighing in at only 15.5 grams. Needless to say, its amazing that something so small can perform so much in...
89%
thestar.com.my
Updated:
2016-11-25 03:34:47
A tiny thing of beauty By LAI CHOR WENG iPOD SHUFFLE (Apple Inc) Portable music player System Requirements: iTunes 7.02 for Windows; iTunes 7 for Mac Connectivity: USB 2.0 (via supplied dock) Memory: 1GB Accessories: Ear-bud headphones, dock Battery:...
Good Stylish and sturdy design; ergonomic; easy to use; long battery life; small and lightweight; built-in clip.
Bad Only one capacity and colour available; a bit pricey; takes too long to charge.
Bottom line One can say that the new iPod shuffle has a stylish, uncomplicated design, with simple clean lines. And its a testament to Apples skill at blending design with functionality that even the box can be regarded a work of art. Included with the shuffle a...
0%