Symmetra PX 100kW Scalable to 250kW with Right Mounted Maintenance Bypass and Distribution
InfraStruXure Central compatible
Enables centralized management via APC InfraStruXure® Central.
Battery failure notification
Provides early-warning fault analysis on batteries enabling timely preventive maintenance
Modular design
Increases adaptability with an open architecture configurable to any IT environment.
Modular design
Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.
Dual mains input
Increases availability by allowing the UPS to be connected to two separate power sources.
SmartSlot
Customize UPS capabilities with management cards.
Hot-swappable intelligence modules
Ensures clean, uninterrupted power to protected equipment during Intelligence Module replacement.
Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced
Configurable for N+1 internal redundancy
Provides high availabilty through redundancy by allowing configuration with one more Power Module than is necessary to support the connected load.
Automatic self-test
Periodic battery self-test ensures early detection of a battery that needs to be replaced.
Battery modules connected in parallel
Delivers higher availability through redundant batteries.
Temperature-compensated battery charging
Prolongs battery life by regulating the charge voltage according to battery temperature.
APC SY100K250DR-PD, 100 kVA, 100000 W, 40/70 Hz, 3,50 h, Black, cUL Listed,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL Listed,VFI-SS-111
APC SY100K250DR-PD. Output power capacity: 100 kVA, Output power: 100000 W, Input frequency: 40/70 Hz. Battery recharge time: 3,50 h. Product colour: Black, Certification: cUL Listed,CE,EN 50091-1,EN/IEC 62040-3,EN/IEC 62040-1-1,FCC Part 15 Class A,UL Listed,VFI-SS-111. Weight: 2632,7 kg. Battery type: VRLA, Interface: Smart-Slot, Output connections: 1x Hard Wire 4-wire (3PH + G) 1x Hard Wire 5-wire (3PH + N + G)