location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Antec NSK 3480 Mini Tower Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Antec Check ‘Antec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NSK 3480
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0-761345-00390-2 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Antec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Antec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:12:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Antec NSK 3480 Mini Tower Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini Tower PC
  • - micro ATX, Mini-ATX
  • - Steel
  • - Black, Grey
Warranty:
Long product name Antec NSK 3480 Mini Tower Black, Grey :
The long product name of Antec NSK 3480 Mini Tower Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NSK 3480 MicroATX tower case
More>>>
Short summary description Antec NSK 3480 Mini Tower Black, Grey:
This short summary of the Antec NSK 3480 Mini Tower Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Antec NSK 3480, Mini Tower, PC, Black, Grey, micro ATX, Mini-ATX, Steel, 196 mm

Long summary description Antec NSK 3480 Mini Tower Black, Grey:
This is an auto-generated long summary of Antec NSK 3480 Mini Tower Black, Grey based on the first three specs of the first five spec groups.

Antec NSK 3480. Form factor: Mini Tower, Type: PC, Product colour: Black, Grey. Width: 196 mm, Depth: 355 mm, Height: 349 mm. Internal drive bays: 3.5“ x 1, External drive bays: 3.5” x 1, 5.25” x 2

Source Testseek summary Average rating
Reviews
Updated:
2011-12-05 11:07:10
Uk has collected 2 expert reviews for Antec NSK 3480 Mini Tower Black, Grey but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
overclockersclub.com
Updated:
2011-12-05 11:06:59
Choosing a case for a new build means different things for different individuals. An enthusiast, most likely, will want the latest and greatest mid to full size tower with plenty of cooling capacity, so temperatures of the internal components stay nic...
Good Effective cooling, Price, Efficient Power supply 80 rating, Easy cooling upgrades, Quiet cooling, Low noise output...
Bad Hard drive location in the upper chamber...
Bottom line What is my impression of this case? With the modest system that was installed into it it cooled well, and had ample room to install additional expansion cards and drives(within reason). Upgrades to the cooling capacity can be accomplished by adding tw...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)