AMD logo

AMD Phenom II X4 980 processor 3,7 GHz Box

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4684
Info modified on:
21 Oct 2020, 09:42:39
Long product name AMD Phenom II X4 980 processor 3,7 GHz Box:

Phenom II X4 980 - 3.70GHz, 8MB, 45nm

Short summary description AMD Phenom II X4 980 processor 3,7 GHz Box:

AMD Phenom II X4 980, AMD Phenom II X4, Socket AM3, 45 nm, AMD, 3,7 GHz, 64-bit

Long summary description AMD Phenom II X4 980 processor 3,7 GHz Box:

AMD Phenom II X4 980. Processor family: AMD Phenom II X4, Processor socket: Socket AM3, Processor lithography: 45 nm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.