Alcatel logo

Alcatel IDOL 4 4S 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12564
Info modified on:
14 Mar 2024, 18:42:31
Long product name Alcatel IDOL 4 4S 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3000 mAh Black:

5.5" QHD AMOLED (1440 x 2560 px), Qualcomm MSM8976 Octa-core (1.8GHz + 1.4GHz), 3GB RAM, 32 GB, MicroSD, LTE/HSPA+/GSM, Dual SIM, Wi-Fi 802.11a/b/g/n/ac, Bluetooth 4.2, NFC, GPS, Li-Ion 3Ah, 149 g, Android 6.0 (Marshallow)

Short summary description Alcatel IDOL 4 4S 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3000 mAh Black:

Alcatel IDOL 4 4S, 14 cm (5.5"), 3 GB, 32 GB, 16 MP, Android 6.0, Black

Long summary description Alcatel IDOL 4 4S 14 cm (5.5") Dual SIM Android 6.0 4G Micro-USB 3 GB 32 GB 3000 mAh Black:

Alcatel IDOL 4 4S. Display diagonal: 14 cm (5.5"), Display resolution: 1440 x 2560 pixels. Processor frequency: 1,8 GHz, Processor family: Qualcomm, Processor model: MSM 8976. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 16 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: Black. Weight: 149 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.