location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Actebis Check ‘Actebis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roline RS-232 EPP Cable D25 M/F 1.8 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.01.4019
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Actebis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Actebis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10022
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:36:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,8 m
  • - D25 M/F
  • - Grey
Long product name Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey :
The long product name of Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Roline RS-232 cable, D25 M/F, 1.8m, moulded, 25 wires, IEEE-1284
More>>>
Short summary description Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey:
This short summary of the Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m, 1,8 m, D25 M/F, Grey

Long summary description Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey:
This is an auto-generated long summary of Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m signal cable 1,8 m Grey based on the first three specs of the first five spec groups.

Actebis Roline RS-232 EPP Cable D25 M/F 1.8 m. Cable length: 1,8 m, Connector(s): D25 M/F, Product colour: Grey