Acer Aspire 8943G, Intel® Core™ i5, 2,4 GHz, 46,7 cm (18.4"), 1920 x 1080 pixels, 4 GB, 500 GB
Acer Aspire 8943G. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2,4 GHz. Display diagonal: 46,7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5650. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 4,6 kg