Acer logo

Acer Revo Base RN66 Silver, White i3-5005U BGA 1168 2 GHz

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86263
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Revo Base RN66 Silver, White i3-5005U BGA 1168 2 GHz:

Acer Revo Base RN66, Mini PC barebone, BGA 1168, Ethernet LAN, 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), 45 W

Long summary description Acer Revo Base RN66 Silver, White i3-5005U BGA 1168 2 GHz:

Acer Revo Base RN66. Product type: Mini PC barebone. Processor socket: BGA 1168. Number of memory slots: 2, Maximum internal memory: 16 GB. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Power supply: 45 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.