Acer logo

Acer Digital camera CI-6330 6 MP CCD Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84392
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Digital camera CI-6330 6 MP CCD Silver:

Acer Digital camera CI-6330, 6 MP, CCD, 3x, 160 g, Silver

Long summary description Acer Digital camera CI-6330 6 MP CCD Silver:

Acer Digital camera CI-6330. Megapixel: 6 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.5 - 22 mm. Display diagonal: 5,08 cm (2"). Internal memory: 12 MB. Viewfinder type: Optical. Weight: 160 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.