Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32279
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Apr 2019
Long product name 3M DQC160:

Vikuiti screen protector DQC160 for Canon EOS 50D

3M DQC160:

Crystal-clear, hard-coated, dirt-repellent, very simple assembly, residue-free removal

The 3M Vikuiti™ screen protector DQC160 is designed for application on electronic screens and offers reliable protection from scratches and soiling.

The surface of the film is as smooth and shiny as glass. Adhesive and film are both crystal clear so that when applied the film appears transparent.

The hard coating of the Vikuiti™ screen protector DQC160 furthermore offers optimal mechanical protection from scratches. An additional non-adhesive layer ensures that the protective film is also dirt-repellent enabling the removal of ball-point pens and marker pens ink through dry wiping.

An optimised adhesive layer ensures an easy-to-apply, bubble free application of the Vikuiti™ screen protector DQC160. The adhesive layer is only slightly adhesive and readily forms a film over even surfaces. The protective film can easily be removed or repositioned at any time.

The film is optimised for use on resistive and capacitive touch screens and does not impair operability.

Short summary description 3M DQC160:

3M DQC160, Canon EOS 50D, Screen protector

Long summary description 3M DQC160:

3M DQC160. Compatibility: Canon EOS 50D. Product type: Screen protector

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.