location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3L Check ‘3L’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Self Laminating Cards, A7. 10 pcs.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11031
Category:
Films such as plastic used to cover other materials such as paper.
Lamination Films Check ‘3L’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3L: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points 3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 pc(s)
  • - Width: 117 mm
  • - Height: 86 mm
Long product name 3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s) :
The long product name of 3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Self Laminating Cards, A7. Inner: 74x105 mm. Outer: 86x117 mm. Packaging 10 pcs
More>>>
Short summary description 3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s):
This short summary of the 3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

3L Self Laminating Cards, A7. 10 pcs., 7,4 cm, 10,5 cm, 117 mm, 86 mm, 10 pc(s)

Long summary description 3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s):
This is an auto-generated long summary of 3L Self Laminating Cards, A7. 10 pcs. lamination film 10 pc(s) based on the first three specs of the first five spec groups.

3L Self Laminating Cards, A7. 10 pcs.. Inner height: 7,4 cm, Inner width: 10,5 cm, Width: 117 mm. Quantity per pack: 10 pc(s)

Brand Image Product code Product Stock Price from
3L

3L Self Laminating Cards, A5. 10 pcs. lamination film 10 pc(s)
(show image)
11042 Self Laminating Cards, A5. 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Self Laminating Cards, A4. 50 pcs. lamination film 50 pc(s)
(show image)
11053 Self Laminating Cards, A4. 50 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Self Laminating Cards. 66x100 mm. 100 pcs. lamination film 100 pc(s)
(show image)
11024 Self Laminating Cards. 66x100 mm. 100 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Self Laminating Cards, A4. 10 pcs. lamination film 10 pc(s)
(show image)
11051 Self Laminating Cards, A4. 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Self Laminating Cards 66x100 mm. 10 pcs. lamination film 10 pc(s)
(show image)
11021 Self Laminating Cards 66x100 mm. 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)
3L

3L Self Laminating Cards 54x86 mm. 10 pcs. lamination film 10 pc(s)
(show image)
11011 Self Laminating Cards 54x86 mm. 10 pcs. 0.00
(excl. VAT)
0 (incl. VAT)