location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

3L 10211 storage media case Floppy disk case Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3L Check ‘3L’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10211
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10211
Category:
These goods will help you in organising your storage media collection, increasing its life time. CD/DVD cases keep your CDs/DVDs clean and free of scratches and make them easy to organise.
Storage Media Cases Check ‘3L’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3L: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2022 13:35:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name 3L 10211 storage media case Floppy disk case Transparent :
The long product name of 3L 10211 storage media case Floppy disk case Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Diskette Pockets, 105 x 100 mm, 10 pcs
More>>>
Short summary description 3L 10211 storage media case Floppy disk case Transparent:
This short summary of the 3L 10211 storage media case Floppy disk case Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

3L 10211, 105 mm, 100 mm, Transparent

Long summary description 3L 10211 storage media case Floppy disk case Transparent:
This is an auto-generated long summary of 3L 10211 storage media case Floppy disk case Transparent based on the first three specs of the first five spec groups.

3L 10211. Width: 105 mm, Height: 100 mm. Product colour: Transparent

Brand Image Product code Product Stock Price from
3L

3L Diskette Pockets. 105x100 mm. 100 pcs Transparent
(show image)
10214 Diskette Pockets. 105x100 mm. 100 pcs 0.00
(excl. VAT)
0 (incl. VAT)