Samsung WW90J6410CW washing machine Front-load 9 kg 1400 RPM White

https://images.icecat.biz/img/gallery/29804791_0804.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
83032
Info modified on:
27 May 2024, 12:13:08
Short summary description Samsung WW90J6410CW washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90J6410CW, Front-load, 9 kg, A, 74 dB, 1400 RPM, 130 kWh

Long summary description Samsung WW90J6410CW washing machine Front-load 9 kg 1400 RPM White:

Samsung WW90J6410CW. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 74 dB, Noise level (wash): 53 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 130 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm

Embed the product datasheet into your content