Samsung VR20K9000UB 0,7 L Bagless Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33039
Info modified on:
15 Dec 2023, 10:46:02
Short summary description Samsung VR20K9000UB 0,7 L Bagless Black, Blue:
Samsung VR20K9000UB, Bagless, Black, Blue, D-shape, LED, 0,7 L, 76 dB
Long summary description Samsung VR20K9000UB 0,7 L Bagless Black, Blue:
Samsung VR20K9000UB. Dust container type: Bagless, Product colour: Black, Blue, Shape: D-shape. Dust capacity (total): 0,7 L, Noise level: 76 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium, Runtime: 60 min, Charging time: 4 h. Working width: 31,1 cm, Height: 135 mm, Width: 378 mm. Package weight: 6,9 kg