Samsung RS5FK6608SL side-by-side refrigerator Freestanding 575 L Stainless steel

https://images.icecat.biz/img/gallery/37470355_3994573979.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
89198
Info modified on:
27 May 2024, 13:01:54
Short summary description Samsung RS5FK6608SL side-by-side refrigerator Freestanding 575 L Stainless steel:

Samsung RS5FK6608SL, Freestanding, Stainless steel, 575 L, SN-T, 40 dB, Water tank

Long summary description Samsung RS5FK6608SL side-by-side refrigerator Freestanding 575 L Stainless steel:

Samsung RS5FK6608SL. Appliance placement: Freestanding, Product colour: Stainless steel. Total net capacity: 575 L, Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 395 L, Lamp type: LED. Freezer net capacity: 180 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 361 kWh, Energy efficiency class (old): A++, AC input voltage: 220 - 240 V

Embed the product datasheet into your content