
Samsung R R730-JA01 Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Home Premium Red, Silver
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
66743
Info modified on:
24 Jan 2025, 20:45:14
Short summary description Samsung R R730-JA01 Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Home Premium Red, Silver:
Samsung R R730-JA01, Intel® Pentium® Dual-Core, 2,3 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 320 GB
Long summary description Samsung R R730-JA01 Intel® Pentium® Dual-Core T4500 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500 Windows 7 Home Premium Red, Silver:
Samsung R R730-JA01. Processor family: Intel® Pentium® Dual-Core, Processor model: T4500, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Home Premium. Product colour: Red, Silver. Weight: 2,84 kg