Philips SPN1142A/70 power extension 1,8 m 4 AC outlet(s) Indoor

https://images.icecat.biz/img/gallery/21042986_0339.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
72591
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPN1142A/70 power extension 1,8 m 4 AC outlet(s) Indoor:

Philips SPN1142A/70, 1,8 m, Indoor, 4 AC outlet(s), 58,3 mm, 41 mm, 215,8 mm

Long summary description Philips SPN1142A/70 power extension 1,8 m 4 AC outlet(s) Indoor:

Philips SPN1142A/70. Cable length: 1,8 m, Placement supported: Indoor. AC outlets quantity: 4 AC outlet(s). Width: 58,3 mm, Depth: 41 mm, Height: 215,8 mm. Number of products included: 1 pc(s), Package type: Carton, Package width: 110 mm. Master (outer) case weight: 5,296 g

Embed the product datasheet into your content