Philips E Line 272E1CA/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
290794
Info modified on:
26 Jun 2025, 08:56:36
Short summary description Philips E Line 272E1CA/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
Philips E Line 272E1CA/00, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Long summary description Philips E Line 272E1CA/00 LED display 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:
Philips E Line 272E1CA/00. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black