Osram SUPERSTAR CLASSIC A LED bulb Warm white 2700 K 9 W B22d
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
10268
Info modified on:
09 Apr 2024, 18:17:15
Long product name Osram SUPERSTAR CLASSIC A LED bulb Warm white 2700 K 9 W B22d:
9 W, 806 lm, 2700 K, 25000 h, B22d
Short summary description Osram SUPERSTAR CLASSIC A LED bulb Warm white 2700 K 9 W B22d:
Osram SUPERSTAR CLASSIC A, 9 W, 60 W, B22d, 806 lm, 25000 h, Warm white
Long summary description Osram SUPERSTAR CLASSIC A LED bulb Warm white 2700 K 9 W B22d:
Osram SUPERSTAR CLASSIC A. Bulb power: 9 W, Equivalent bulb power: 60 W, Fitting/cap type: B22d, Luminous flux: 806 lm, Bulb lifetime: 25000 h, Light colour: Warm white, Colour temperature: 2700 K, Color Rendering Index (CRI): 80, Power factor: 0,7