MSI Z97 GAMING 5 Intel® Z97 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
112496
Info modified on:
30 Oct 2024, 13:05:46
Short summary description MSI Z97 GAMING 5 Intel® Z97 LGA 1150 (Socket H3) ATX:
MSI Z97 GAMING 5, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM
Long summary description MSI Z97 GAMING 5 Intel® Z97 LGA 1150 (Socket H3) ATX:
MSI Z97 GAMING 5. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX, Maximum resolution: 4096 x 2304 pixels. Ethernet interface type: Gigabit Ethernet