Lenovo IdeaPad U430p Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8 Black, Red

https://images.icecat.biz/img/gallery/19585943_6866.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
94233
Info modified on:
22 Jan 2025, 04:54:29
Short summary description Lenovo IdeaPad U430p Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8 Black, Red:

Lenovo IdeaPad U430p, Intel® Core™ i5, 2,4 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad U430p Intel® Core™ i5 i5-4258U Laptop 35,6 cm (14") Full HD 8 GB DDR3-SDRAM 500 GB Hybrid-HDD Wi-Fi 4 (802.11n) Windows 8 Black, Red:

Lenovo IdeaPad U430p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4258U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8. Product colour: Black, Red

Embed the product datasheet into your content