Lenovo ThinkPad X270 Intel® Core™ i7 i7-7600U Laptop 31,8 cm (12.5") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
40636
Info modified on:
01 Feb 2025, 04:34:37
Short summary description Lenovo ThinkPad X270 Intel® Core™ i7 i7-7600U Laptop 31,8 cm (12.5") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad X270, Intel® Core™ i7, 2,8 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 16 GB, 512 GB
Long summary description Lenovo ThinkPad X270 Intel® Core™ i7 i7-7600U Laptop 31,8 cm (12.5") Touchscreen 16 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:
Lenovo ThinkPad X270. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 31,8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black