Lenovo V520S Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48743
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Lenovo V520S Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
Lenovo V520S, 3 GHz, Intel® Core™ i5, 4 GB, 128 GB, DVD±RW, Windows 10 Pro
Long summary description Lenovo V520S Intel® Core™ i5 i5-7400 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro SFF PC Black:
Lenovo V520S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC