Imou ST2-64-S1 memory card 64 GB MicroSD NAND Class 10

https://images.icecat.biz/img/gallery/91298903_2268997217.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
69287
Info modified on:
04 Mar 2025, 05:50:46
Short summary description Imou ST2-64-S1 memory card 64 GB MicroSD NAND Class 10:

Imou ST2-64-S1, 64 GB, MicroSD, Class 10, NAND, 95 MB/s, 35 MB/s

Long summary description Imou ST2-64-S1 memory card 64 GB MicroSD NAND Class 10:

Imou ST2-64-S1. Capacity: 64 GB, Flash card type: MicroSD, Flash memory class: Class 10, Internal memory type: NAND, Read speed: 95 MB/s, Write speed: 35 MB/s, UHS Speed Class: Class 3 (U3), Video Speed Class: V30. Product colour: Black

Embed the product datasheet into your content