HP ENVY x360 14-fa0011na AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver

https://images.icecat.biz/img/gallery/b3a4089410bed0561cda3309c54a5d58b88e60c0.jpg
Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
2398
Info modified on:
16 Nov 2024, 01:23:24
Long product name HP ENVY x360 14-fa0011na AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Envy x360 2-in-1 Laptop 14-fa0011na, Windows 11 Home, 14", Touch screen, AMD Ryzen™ 7, 16GB RAM, 1TB SSD, 2K, Meteor silver

HP ENVY x360 14-fa0011na AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

Enjoy seamless multitasking with an AI-powered 2-in-1 PC
Boost your productivity with the HP Envy x360 14" 2-in-1 Laptop PC, combining AI tech and the latest AMD Processor[1] for enhanced processing speed, efficiency, and battery life. Its 2-in-1 design lets you easily switch from laptop to tablet. Made with recycled materials and plastic-free packaging, this laptop PC is good for you and the planet.

Short summary description HP ENVY x360 14-fa0011na AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

HP ENVY x360 14-fa0011na, AMD Ryzen™ 7, 3,3 GHz, 35,6 cm (14"), 1920 x 1200 pixels, 16 GB, 1 TB

Long summary description HP ENVY x360 14-fa0011na AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:

HP ENVY x360 14-fa0011na. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 7, Processor model: 8840HS, Processor frequency: 3,3 GHz. Display diagonal: 35,6 cm (14"), HD type: 2K, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Silver

Bullet Points HP ENVY x360 14-fa0011na AMD Ryzen™ 7 8840HS Hybrid (2-in-1) 35,6 cm (14") Touchscreen 2K 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Silver:
  • - AMD Ryzen™ 7 8840HS (up to 5.1 GHz max boost clock, 16 MB L3 cache, 8 cores, 16 threads)
  • - Windows 11 Home
  • - 35.6 cm (14") diagonal 2.2K touch display
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 1 TB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Embed the product datasheet into your content