HP ZBook 14u G6 Intel® Core™ i7 i7-8665U Mobile workstation 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44643
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP ZBook 14u G6 Intel® Core™ i7 i7-8665U Mobile workstation 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
HP ZBook 14u G6, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB
Long summary description HP ZBook 14u G6 Intel® Core™ i7 i7-8665U Mobile workstation 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD AMD Radeon Pro WX 3200 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
HP ZBook 14u G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black