HP Slim Rechargeable Pen Charger
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
113700
Info modified on:
18 Oct 2024, 00:03:42
Long product name HP Slim Rechargeable Pen Charger:
Slim Rechargeable Pen Charger
HP Slim Rechargeable Pen Charger:
USB Wired Charging Made Easy
Charging the HP Slim Rechargeable Pen[1] with HP's USB wired charger is quick and easy. Simply place the pen inside the charger and it automatically aligns to the pogo-pins for charging. It even works in different directions. Plus, with a front opening, you can easily remove your pen and charge another.
Short summary description HP Slim Rechargeable Pen Charger:
HP Slim Rechargeable Pen Charger, Indoor, USB, 0,15 m, Black
Long summary description HP Slim Rechargeable Pen Charger:
HP Slim Rechargeable Pen Charger. Charger type: Indoor, Power source type: USB, Charger compatibility: Stylus pen. Cable length: 0,15 m, Product colour: Black
Warranty:
HP standard one-year limited warranty.