HiLook THC-B120-M security camera Bullet CCTV security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
93032
Info modified on:
04 Nov 2024, 15:16:51
Short summary description HiLook THC-B120-M security camera Bullet CCTV security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
HiLook THC-B120-M, CCTV security camera, Indoor & outdoor, Wired, Internal, English, Ceiling/wall
Long summary description HiLook THC-B120-M security camera Bullet CCTV security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall:
HiLook THC-B120-M. Type: CCTV security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Bullet. Angle of rotation: 360°, Tilt angle range: 0 - 180°, Pan range: 0 - 360°. Sensor type: CMOS. Night vision distance: 20 m, LED type: IR