Fujitsu PRIMERGY TX1320 M2 server 1,2 TB Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37980
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY TX1320 M2 server 1,2 TB Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W:
Fujitsu PRIMERGY TX1320 M2, 3 GHz, E3-1220V5, 16 GB, DDR4-SDRAM, 1,2 TB, Tower
Long summary description Fujitsu PRIMERGY TX1320 M2 server 1,2 TB Tower Intel® Xeon® E3 v5 E3-1220V5 3 GHz 16 GB DDR4-SDRAM 250 W:
Fujitsu PRIMERGY TX1320 M2. Processor family: Intel® Xeon® E3 v5, Processor frequency: 3 GHz, Processor model: E3-1220V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 1,2 TB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 250 W. Chassis type: Tower