ASUS ROG G55VW-IX060V Intel® Core™ i7 i7-3610QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23794
Info modified on:
14 Mar 2024, 19:13:16
Short summary description ASUS ROG G55VW-IX060V Intel® Core™ i7 i7-3610QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
ASUS ROG G55VW-IX060V, Intel® Core™ i7, 2,3 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 750 GB
Long summary description ASUS ROG G55VW-IX060V Intel® Core™ i7 i7-3610QM Laptop 39,6 cm (15.6") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 660M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black:
ASUS ROG G55VW-IX060V. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black