ASUS ZenScreen MB16ACM computer monitor 39,6 cm (15.6") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
176830
Info modified on:
14 Mar 2025, 19:44:35
Short summary description ASUS ZenScreen MB16ACM computer monitor 39,6 cm (15.6") 1920 x 1080 pixels Full HD LED Grey:
ASUS ZenScreen MB16ACM, 39,6 cm (15.6"), 1920 x 1080 pixels, Full HD, LED, 14 ms, Grey
Long summary description ASUS ZenScreen MB16ACM computer monitor 39,6 cm (15.6") 1920 x 1080 pixels Full HD LED Grey:
ASUS ZenScreen MB16ACM. Display diagonal: 39,6 cm (15.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Gloss, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey