Yato YT-1911 snips

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285
Info modified on:
24 May 2024, 15:13:15
Bullet Points Yato YT-1911 snips:
  • - Professional, manual sheet cutting scissors. Jaws dusted from molybdenum steel /crmo /, hardened to approx. 60-62 HRC, induction hardened. For cutting steel sheets up to 1.5 mm thick and stainless steel up to 0.9 mm thick. Total length 260 mm. Profile - right.
Long product name Yato YT-1911 snips:

Tin Snips, Right Cut 260 mm

Short summary description Yato YT-1911 snips:

Yato YT-1911, 260 mm, 1 pc(s)

Long summary description Yato YT-1911 snips:

Yato YT-1911. Length: 260 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.