location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Xtreamer IXtreamer Black, Silver Full HD Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Xtreamer Check ‘Xtreamer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IXtreamer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IXTREAMER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8809154177420
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Xtreamer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Xtreamer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Oct 2019 14:25:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Xtreamer IXtreamer Black, Silver Full HD Wi-Fi :
The long product name of Xtreamer IXtreamer Black, Silver Full HD Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iXtreamer Hybrid Media Player
More>>>
Short summary description Xtreamer IXtreamer Black, Silver Full HD Wi-Fi:
This short summary of the Xtreamer IXtreamer Black, Silver Full HD Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Xtreamer IXtreamer, Black, Silver, ASF, AVCHD, AVI, FLV, H.264, M2T, M2TS, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MTS, TP, TRP, TS, VOB,..., BMP, GIF, JPG, PNG, ASF, AVI, FLV, H.264, MOV, MP4, VOB, WMV, SMI, SRT, SSA, SUB, AAC, FLAC, MP1, MP2, MP3, OGG, WAV, WMA

Long summary description Xtreamer IXtreamer Black, Silver Full HD Wi-Fi:
This is an auto-generated long summary of Xtreamer IXtreamer Black, Silver Full HD Wi-Fi based on the first three specs of the first five spec groups.

Xtreamer IXtreamer. Product colour: Black, Silver, Video formats supported: ASF, AVCHD, AVI, FLV, H.264, M2T, M2TS, MKV, MOV, MP4, MPEG1, MPEG2, MPEG4, MTS, TP, TRP, TS, VOB,..., Image formats supported: BMP, GIF, JPG, PNG. Storage media type: HDD, Storage drive interface: Serial ATA II, Storage drive size: 3.5". Internal memory: 256 MB, Internal memory type: DDR2, Flash memory: 256 MB. HD type: Full HD. HDMI version: 1.3a

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 01:15:22
Uk has collected 15 expert reviews for Xtreamer IXtreamer Black, Silver Full HD Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
whathifi.com
Updated:
2011-09-25 01:14:35
The iXtreamer is hefty, but that bulk affords it several abilities unique amongst its rivals. Most obviously, it sports a dock for most Apple portables, even the iPad, and it can use said device to replay music and movie content straight into your TV...
Good Dock and harddisk option make it flexible, comprehensive format support...
Bad No streaming services of note, challenging to use...
60%
theregister.co.uk
Updated:
2011-09-25 01:15:05
If you’re an iDevice owner and fancy hooking it up to your telly – but would rather not pay £80 for the rather basic combination of Apple’s Universal Dock equipped with component or composite cables – then the iXtreamer is one option that stands out fr...
Bottom line So while the iXtreamer might not be feature the most complete range of integration to suit Apple iFans, for more casual iDevice users after compatibility with a neat bit of living room kit, it could well be just the job. Certainly, worth keeping an ey...
70%
digitalversus.com
Updated:
2011-09-25 01:15:18
The iXtreamer is the latest in the range of Xtreamer media centres and stands out for the inclusion of an Apple dock. This means you can connect up devices such as the iPad, the iPhone 4 and iPods to display their content on your TV.Given that the iXtr...
Good Flawless multimedia compatibility, Video jukebox, Apple dock facility...
Bad Poor implementation of dock: shameful display quality, Very plastic feel to the casing, Very plastic feel to the remote...
Bottom line The idea is great but implementation poor. It's only worthwhile for listening to music, the rest isn't up to the mark. It gets its stars for its qualities as a media centre. The Apple dock is mediocre...
60%
Country Distributor
United Kingdom 1 distributor(s)