Whirlpool logo

Whirlpool AKR 020 IX cooker hood Wall-mounted Stainless steel 416 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64105
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Whirlpool AKR 020 IX cooker hood Wall-mounted Stainless steel 416 m³/h:

Whirlpool AKR 020 IX, 416 m³/h, Ducted/Recirculating, 42 dB, 49 dB, 59 dB, Wall-mounted

Long summary description Whirlpool AKR 020 IX cooker hood Wall-mounted Stainless steel 416 m³/h:

Whirlpool AKR 020 IX. Maximum extraction power: 416 m³/h, Type of extraction: Ducted/Recirculating, Noise level (low speed): 42 dB. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Aluminium, Number of filters: 2 pc(s). Bulb power: 56 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Connected load: 176 W, Motor power: 120 W

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.