location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Book Essential Edition 2TB external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Book Essential Edition 2TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDH1U20000E
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital My Book Essential Edition 2TB external hard drive Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 7200 RPM
  • - Maximum data transfer rate: 480 Mbit/s
  • - Black
Warranty: 1-year
Long product name Western Digital My Book Essential Edition 2TB external hard drive Black :
The long product name of Western Digital My Book Essential Edition 2TB external hard drive Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My Book Essential Edition 2 TB, USB 2.0
More>>>
Short summary description Western Digital My Book Essential Edition 2TB external hard drive Black:
This short summary of the Western Digital My Book Essential Edition 2TB external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Book Essential Edition 2TB, 2 TB, 7200 RPM, Black

Long summary description Western Digital My Book Essential Edition 2TB external hard drive Black:
This is an auto-generated long summary of Western Digital My Book Essential Edition 2TB external hard drive Black based on the first three specs of the first five spec groups.

Western Digital My Book Essential Edition 2TB. Hard drive capacity: 2 TB, Hard drive speed: 7200 RPM. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 14:26:48
Uk has collected 11 expert reviews for Western Digital My Book Essential Edition 2TB external hard drive Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 14:26:46
Software suite Western Digital supplies WD SmartWare with its My Book Essential. This allows you to check on the health of your external hard drive and synchronise your files. It may look superb with simple handling but the the choice of backups is fa...
Good Pluses, Low energy consumption, Impeccable finish...
Bad Minuses, Access time: 22 ms, Low write speeds...
60%
expertreviews.co.uk
Updated:
2011-10-04 14:26:47
Western Digitals 500GB My Book Essential Edition looks classy thanks to its glossy black case and glowing blue status indicator. It isnt expensive either, with a low cost per gigabyte of just 12p. The Essential was the fastest desktop USB disk he...
80%
goodgearguide.com.au
Updated:
2011-11-06 07:00:04
There isnt much to this My Book Essential Edition drive. In fact, its aptly named as you wont get any unnecessary features or connections. Its small, button-less and, apart from a distinct blue LED, inconspicuous. Furthermore, its ready to use as...
Good Competitive cost per formatted gigabyte, simple to use, switches itself off when your computer is turned off...
Bad Supplied software is only for trial purposes The Final Word This is a basic drive with plenty of storage space at a competitive price. Its suitable for anyone who wants to expand their computers capacity, without going under the hood.
Bottom line This is a basic drive with plenty of storage space at a competitive price. Its suitable for anyone who wants to expand their computers capacity, without going under the hood.
70%
hardwarezone.com.ph
Updated:
2016-12-30 01:22:57
Western Digital (WD) recently brought in two new goodies from their stable: the My Book Studio Edition II 6TB and the My Book Studio Edition 3TB. Both new storage appliances are clad in a metallic gray chassis, which instantly suggests association with Ma...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital My Book Essential Edition, 1 TB + WD TV external hard drive Black
(show image)
WDH1U10000E/KIT My Book Essential Edition, 1 TB + WD TV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)