Weidmüller KTB GP 553520 CD S4 6MM

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1385
Info modified on:
11 Mar 2024, 10:23:03
Short summary description Weidmüller KTB GP 553520 CD S4 6MM:

Weidmüller KTB GP 553520 CD S4 6MM, Electrical enclosure flange, Silver, Stainless steel, 167 mm, 6 mm, 494 mm

Long summary description Weidmüller KTB GP 553520 CD S4 6MM:

Weidmüller KTB GP 553520 CD S4 6MM. Product type: Electrical enclosure flange, Product colour: Silver, Material: Stainless steel. Width: 167 mm, Depth: 6 mm, Height: 494 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.