location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Ma première télécommande parlante

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ma première télécommande parlante
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-150305 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761503058
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:27
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Ma première télécommande parlante:
This short summary of the VTech Ma première télécommande parlante data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Ma première télécommande parlante, Batteries required, AAA

Long summary description VTech Ma première télécommande parlante:
This is an auto-generated long summary of VTech Ma première télécommande parlante based on the first three specs of the first five spec groups.

VTech Ma première télécommande parlante. Recommended age (max): 3 yr(s). Batteries required, Battery type: AAA

Features
Recommended age (max)
3 yr(s)
Power
Batteries required
Yes
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
60 mm
Package depth
125 mm
Package height
216 mm
Package weight
267 g
Packaging content
Batteries included
Yes
Other features
Minimum age
12 month(s)
Brand Image Product code Product Stock Price from
VTech Baby Touch Phone VTech Baby Touch Phone
(show image)
80-146105 Baby Touch Phone
VTech 80-138145 learning toy VTech 80-138145 learning toy
(show image)
80-138145 80-138145