Voxicon D32QO2F computer monitor 81,3 cm (32") 2560 x 1440 pixels 2K LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2791
Info modified on:
02 Jul 2024, 14:07:17
Bullet Points Voxicon D32QO2F computer monitor 81,3 cm (32") 2560 x 1440 pixels 2K LED Black:
  • - Size: 32 inches
  • - Resolution: 2560x1440@60Hz
  • - Connections: HDMI, DisplayPort
  • - Panel type: IPS
  • - Surface: Matte to reduce reflections
  • - Ergonomic Design: Adjustable for optimal comfort
Long product name Voxicon D32QO2F computer monitor 81,3 cm (32") 2560 x 1440 pixels 2K LED Black:

D32QO2F Ergonomic Monitor

Short summary description Voxicon D32QO2F computer monitor 81,3 cm (32") 2560 x 1440 pixels 2K LED Black:

Voxicon D32QO2F, 81,3 cm (32"), 2560 x 1440 pixels, 2K, LED, 5 ms, Black

Long summary description Voxicon D32QO2F computer monitor 81,3 cm (32") 2560 x 1440 pixels 2K LED Black:

Voxicon D32QO2F. Display diagonal: 81,3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: 2K, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.