- Toolbox 20" with module with 3 storage bins. Dimension 52,5x25,6x32,5 cm. Load capacity of the box is max 25 kg, and the module is an additional 3 kg. The box in the góral lid has 4 built-in organizers with flaps. On the side of the box there are comfortable handles for carrying. Inside there is a pull-out tool tray. The bottom module is equipped with 3 storage bins 78831 type S, each with dimensions 116x161x75 mm. The containers are extendable and it is possible to replace them with containers with other equipment, which&oac;re able to equip the storage or tool board. The containers additionally have 78832 lids, whichóre preventing the contents from spilling out during handling.
Long product name VOREL 78814 small parts/tool box:
Module Tool Box
Short summary description VOREL 78814 small parts/tool box:
VOREL 78814, 525 mm, 256 mm, 325 mm, 1 pc(s)
Long summary description VOREL 78814 small parts/tool box:
VOREL 78814. Width: 525 mm, Depth: 256 mm, Height: 325 mm. Quantity per pack: 1 pc(s)
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.