50", 3840 x 2160, RMS 2 x 10W, 4x HDMI, 2x USB 2.0, Component in, Digital audio optical out, Ethernet, VESA 200 x 200mm, Black
VIZIO M50-D1, 127 cm (50"), 3840 x 2160 pixels, 4K Ultra HD, LED, Black
VIZIO M50-D1. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Ethernet LAN. Product colour: Black